75nH, 20%, 0.58mOhm, 60A MAX. SMD Molded Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SM2511A-R075MHF |
| Product Name | 75nH, 20%, 0.58mOhm, 60A MAX. SMD Molded Inductor |
| Technology | Molded Inductor |
| Devices in Package | 1 |
| Application | Portable & Mobile Device |
| Standards and Certifications | RoHS |
| Inductance Range | 0.0750 microH |