0.033uH, 20%, 0.26mOhm, 100.0A Max. SMD Power Bead
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SM2511A-R033MHF |
| Product Name | 0.033uH, 20%, 0.26mOhm, 100.0A Max. SMD Power Bead |
| Technology | Molded Inductor |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Standards and Certifications | RoHS |
| Inductance Range | 0.0330 microH |