1uH, 20%, 17.5mOhm, 14Amp Max. SMD Molded Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SM2507-1R0MHF |
| Product Name | 1uH, 20%, 17.5mOhm, 14Amp Max. SMD Molded Inductor |
| Technology | Molded Inductor |
| Devices in Package | 1 |
| Application | Server & Storage |
| Inductance Range | 1 microH |
| Inductance Tolerance | 20 (+/- %) |