5.6uH, 20%, 51mOhm, 4.6A Max. SMD Molded Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SM2011Q-5R6MHF |
| Product Name | 5.6uH, 20%, 51mOhm, 4.6A Max. SMD Molded Inductor |
| Technology | Molded Inductor |
| Devices in Package | 1 |
| Application | Automotive |
| Standards and Certifications | RoHS |
| Inductance Range | 5.6 microH |