0.82uH, 20%, 11mOhm, 8.5A Max. SMD Power Bead
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SM2011A-R82MHF |
| Product Name | 0.82uH, 20%, 11mOhm, 8.5A Max. SMD Power Bead |
| Technology | Molded Inductor |
| Devices in Package | 1 |
| Application | Server & Storage |
| Standards and Certifications | RoHS |
| Inductance Range | 0.8200 microH |