0.68uH, 20%, 9.8mOhm, 13.5Amp Max. SMD Molded Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SM2011A-R68MHF |
| Product Name | 0.68uH, 20%, 9.8mOhm, 13.5Amp Max. SMD Molded Inductor |
| Technology | Molded Inductor |
| Devices in Package | 1 |
| Application | Server & Storage |
| Standards and Certifications | RoHS |
| Inductance Range | 0.6800 microH |