10uH, 20%, 139.2mOhm, 3.5Amp Max. SMD Molded Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SM2007A-100MHF |
| Product Name | 10uH, 20%, 139.2mOhm, 3.5Amp Max. SMD Molded Inductor |
| Technology | Molded Inductor |
| Devices in Package | 1 |
| Application | Portable & Mobile Device |
| Standards and Certifications | RoHS |
| Inductance Range | 10 microH |