2.2uH, 20%, 38.2mOhm, 3.5A Max. SMD Molded Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SM1608Q-2R2MHF |
| Product Name | 2.2uH, 20%, 38.2mOhm, 3.5A Max. SMD Molded Inductor |
| Technology | Molded Inductor |
| Devices in Package | 1 |
| Application | Automotive |
| Standards and Certifications | RoHS |
| Inductance Range | 2.2 microH |