1.5uH, 20%, 23.5mOhm, 4.5A Max. SMD Molded Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SM1608Q-1R5MHF |
| Product Name | 1.5uH, 20%, 23.5mOhm, 4.5A Max. SMD Molded Inductor |
| Technology | Molded Inductor |
| Devices in Package | 1 |
| Application | Automotive |
| Standards and Certifications | RoHS |
| Inductance Range | 1.5 microH |