280nH, 0.31mOhm, 80 Amp max. variable SMD Power Bead Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SLT324011A-R28LHF |
| Product Name | 280nH, 0.31mOhm, 80 Amp max. variable SMD Power Bead Inductor |
| Technology | Power Bead |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | Server & Storage |
| Standards and Certifications | RoHS |