5.1uH, 30%, 19mOhm, 4.7Amp Max. SMD Shielded Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SLNR8340-5R1NHF |
| Product Name | 5.1uH, 30%, 19mOhm, 4.7Amp Max. SMD Shielded Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Application | LED Lighting |
| Standards and Certifications | RoHS |
| Inductance Range | 5.1 microH |