ITG Electronics, Inc. 43uH, 20%, 113mOhm, 1.9Amp Max. SMD Shielded Drum Inductor SLNR8340-430MHF

Description
43uH, 20%, 113mOhm, 1.9Amp Max. SMD Shielded Drum Inductor
Datasheet
Description
43uH, 20%, 113mOhm, 1.9Amp Max. SMD Shielded Drum Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
43uH, 20%, 113mOhm, 1.9Amp Max. SMD Shielded Drum Inductor - SLNR8340-430MHF - ITG Electronics, Inc.
Elmsford, NY, USA
43uH, 20%, 113mOhm, 1.9Amp Max. SMD Shielded Drum Inductor
SLNR8340-430MHF
43uH, 20%, 113mOhm, 1.9Amp Max. SMD Shielded Drum Inductor SLNR8340-430MHF
43uH, 20%, 113mOhm, 1.9Amp Max. SMD Shielded Drum Inductor

43uH, 20%, 113mOhm, 1.9Amp Max. SMD Shielded Drum Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number SLNR8340-430MHF
Product Name 43uH, 20%, 113mOhm, 1.9Amp Max. SMD Shielded Drum Inductor
Technology Drum Inductor
Devices in Package 1
Application LED Lighting
Standards and Certifications RoHS
Inductance Range 43 microH
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-68N 026011C-68NXJRW , 026011C-68NXJRY - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Surface Mount Inductors - 2567675P - RS Components, Ltd.
Specs
Inductance Range 0.0024 microH
DCR 0.1000 ohms
Rated DC Current 800 milliamps
View Details
Fixed Inductors - 1276-6935-1-ND - DigiKey
Samsung Electro-Mechanics
Specs
Core Material Drum Core, Wirewound
Inductance Tolerance 20 (+/- %)
DCR 0.2160 ohms
View Details