ITG Electronics, Inc. 75uH, 20%, 305mOhm, 1.15Amp Max. SMD Shielded Drum Inductor SLNR6345-750MHF

Description
75uH, 20%, 305mOhm, 1.15Amp Max. SMD Shielded Drum Inductor
Datasheet
Description
75uH, 20%, 305mOhm, 1.15Amp Max. SMD Shielded Drum Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75uH, 20%, 305mOhm, 1.15Amp Max. SMD Shielded Drum Inductor - SLNR6345-750MHF - ITG Electronics, Inc.
Elmsford, NY, USA
75uH, 20%, 305mOhm, 1.15Amp Max. SMD Shielded Drum Inductor
SLNR6345-750MHF
75uH, 20%, 305mOhm, 1.15Amp Max. SMD Shielded Drum Inductor SLNR6345-750MHF
75uH, 20%, 305mOhm, 1.15Amp Max. SMD Shielded Drum Inductor

75uH, 20%, 305mOhm, 1.15Amp Max. SMD Shielded Drum Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number SLNR6345-750MHF
Product Name 75uH, 20%, 305mOhm, 1.15Amp Max. SMD Shielded Drum Inductor
Technology Drum Inductor
Devices in Package 1
Application LED Lighting
Standards and Certifications RoHS
Inductance Range 75 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N2 0201DS-1N2XJEW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Surface Mount Inductors - 2567713 - RS Components, Ltd.
Specs
Inductance Range 0.0022 microH
DCR 0.0900 ohms
Rated DC Current 900 milliamps
View Details
Fixed Inductors - CIL10J3R3KNC-ND - DigiKey
Samsung Electro-Mechanics
Specs
Core Material Ferrite
Inductance Tolerance 10 (+/- %)
DCR 1.55 ohms
View Details
2 suppliers