6.2uH, 20%, 31mOhm, 4.43Amp Max. SMD Shielded Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SLNR6345-6R2MHF |
| Product Name | 6.2uH, 20%, 31mOhm, 4.43Amp Max. SMD Shielded Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Application | LED Lighting |
| Standards and Certifications | RoHS |
| Inductance Range | 6.2 microH |