4.7uH, 30%, 30mOhm, 3.6Amp Max. SMD Shielded Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SLNR6328-4R7NHF |
| Product Name | 4.7uH, 30%, 30mOhm, 3.6Amp Max. SMD Shielded Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Application | LED Lighting |
| Standards and Certifications | RoHS |
| Inductance Range | 4.7 microH |