1.5uH, 30%, 23mOhm, 4.95Amp Max. SMD Shielded Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SLNR5320-1R5NHF |
| Product Name | 1.5uH, 30%, 23mOhm, 4.95Amp Max. SMD Shielded Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Application | Portable & Mobile Device |
| Standards and Certifications | RoHS |
| Inductance Range | 1.5 microH |