ITG Electronics, Inc. 75uH, 20%, 1,020mOhm, 0.7Amp Max. SMD Shielded Drum Inductor SLNR4330-750MHF

Description
75uH, 20%, 1,020mOhm, 0.7Amp Max. SMD Shielded Drum Inductor
Datasheet
Description
75uH, 20%, 1,020mOhm, 0.7Amp Max. SMD Shielded Drum Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75uH, 20%, 1,020mOhm, 0.7Amp Max. SMD Shielded Drum Inductor - SLNR4330-750MHF - ITG Electronics, Inc.
Elmsford, NY, USA
75uH, 20%, 1,020mOhm, 0.7Amp Max. SMD Shielded Drum Inductor
SLNR4330-750MHF
75uH, 20%, 1,020mOhm, 0.7Amp Max. SMD Shielded Drum Inductor SLNR4330-750MHF
75uH, 20%, 1,020mOhm, 0.7Amp Max. SMD Shielded Drum Inductor

75uH, 20%, 1,020mOhm, 0.7Amp Max. SMD Shielded Drum Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number SLNR4330-750MHF
Product Name 75uH, 20%, 1,020mOhm, 0.7Amp Max. SMD Shielded Drum Inductor
Technology Drum Inductor
Devices in Package 1
Application Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 75 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-6N2 0201CT-6N2XKRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Surface Mount Inductors - 1462593 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 30 microH
View Details
Fixed Inductors - CIL10J2R2KNC-ND - DigiKey
Samsung Electro-Mechanics
Specs
Core Material Ferrite
Inductance Tolerance 10 (+/- %)
DCR 1.15 ohms
View Details
2 suppliers