43uH, 20%, 1,060mOhm, 0.37Amp Max. SMD Shielded Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SLNR3315-430MHF |
| Product Name | 43uH, 20%, 1,060mOhm, 0.37Amp Max. SMD Shielded Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Application | Portable & Mobile Device |
| Standards and Certifications | RoHS |
| Inductance Range | 43 microH |