8.2uH, 20%, 520mOhm, 0.99Amp Max. SMD Shielded Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SLNR252012-8R2MHF |
| Product Name | 8.2uH, 20%, 520mOhm, 0.99Amp Max. SMD Shielded Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Application | Portable & Mobile Device |
| Standards and Certifications | RoHS |
| Inductance Range | 8.2 microH |