4.3uH, 20%, 280mOhm, 1.33Amp Max. SMD Shielded Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SLNR252012-4R3MHF |
| Product Name | 4.3uH, 20%, 280mOhm, 1.33Amp Max. SMD Shielded Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Application | Portable & Mobile Device |
| Standards and Certifications | RoHS |
| Inductance Range | 4.3 microH |