0.5uH, 20%, 0.55mOhm, 160A Max. Power Bead SMD
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SLM705918A-R50MHF |
| Product Name | 0.5uH, 20%, 0.55mOhm, 160A Max. Power Bead SMD |
| Technology | Power Bead |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Standards and Certifications | RoHS |