1.2uH, 20%, 0.69mOhm, 23Amp Max. SMD Power bead
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SLM474712A-1R2MHF |
| Product Name | 1.2uH, 20%, 0.69mOhm, 23Amp Max. SMD Power bead |
| Technology | Power Bead |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | Server & Storage |
| Standards and Certifications | RoHS |