1.30uH, 20%, 0.35mOhm DCR, 12.0A SMD Power Bead Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SLM463710A-1R3MHF |
| Product Name | 1.30uH, 20%, 0.35mOhm DCR, 12.0A SMD Power Bead Inductor |
| Technology | Power Bead |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Standards and Certifications | RoHS |
| Inductance Range | 1.3 microH |