0.27uH, 10%, 0.135mOhm, 135Amp Max. SMD Power bead
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SLD1004050A-270K |
| Product Name | 0.27uH, 10%, 0.135mOhm, 135Amp Max. SMD Power bead |
| Technology | Power Bead |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Standards and Certifications | RoHS |
| Inductance Range | 0.2700 microH |