85.0nH, 15%, 0.20mOhm, 70.0A Max. SMD Power Bead
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SLA41245B-85L |
| Product Name | 85.0nH, 15%, 0.20mOhm, 70.0A Max. SMD Power Bead |
| Technology | Power Bead |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Standards and Certifications | RoHS |