120nH, 15%, 0.125mOhm, 105A MAX. Power Bead SMD
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SLA40407A-120L |
| Product Name | 120nH, 15%, 0.125mOhm, 105A MAX. Power Bead SMD |
| Technology | Power Bead |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | Server & Storage |
| Standards and Certifications | RoHS |