150.0nH, 15%, 0.40mOhm, 58.0A Max. Power Bead SMD
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SLA36385B-150L |
| Product Name | 150.0nH, 15%, 0.40mOhm, 58.0A Max. Power Bead SMD |
| Technology | Power Bead |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | Server & Storage |
| Standards and Certifications | RoHS |