0.32uH, 10%, 0.18mOhm, 54.0A Max. SMD Ferrite Bead
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SL5032D-R32KHF |
| Product Name | 0.32uH, 10%, 0.18mOhm, 54.0A Max. SMD Ferrite Bead |
| Technology | Power Bead |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Standards and Certifications | RoHS |