0.3uH, 10%, 0.253mOhm, 58Amp Max. SMD Power bead
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SL4330C-R30LHF |
| Product Name | 0.3uH, 10%, 0.253mOhm, 58Amp Max. SMD Power bead |
| Technology | Power Bead |
| Devices in Package | 1 |
| Application | Server & Storage |
| Inductance Range | 0.3000 microH |
| Inductance Tolerance | 10 (+/- %) |