0.12uH, 10%, 0.29mOhm, 94Amp Max. SMD Ferrite Bead
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SL4130A-R12KU |
| Product Name | 0.12uH, 10%, 0.29mOhm, 94Amp Max. SMD Ferrite Bead |
| Technology | Power Bead |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | Server & Storage |
| Standards and Certifications | RoHS |