ITG Electronics, Inc. 0.3uH, 10%, 0.29mOhm, 28Amp Max. SMD Power bead SL3732A-R30KHF

Description
0.3uH, 10%, 0.29mOhm, 28Amp Max. SMD Power bead
Datasheet
Description
0.3uH, 10%, 0.29mOhm, 28Amp Max. SMD Power bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.3uH, 10%, 0.29mOhm, 28Amp Max. SMD Power bead - SL3732A-R30KHF - ITG Electronics, Inc.
Elmsford, NY, USA
0.3uH, 10%, 0.29mOhm, 28Amp Max. SMD Power bead
SL3732A-R30KHF
0.3uH, 10%, 0.29mOhm, 28Amp Max. SMD Power bead SL3732A-R30KHF
0.3uH, 10%, 0.29mOhm, 28Amp Max. SMD Power bead

0.3uH, 10%, 0.29mOhm, 28Amp Max. SMD Power bead

Supplier's Site Datasheet
Fixed Inductors - SL3732A-R30KHF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SL3732A-R30KHF
Fixed Inductors SL3732A-R30KHF
FIXED IND 300NH 51A 0.29MOHM SMD

FIXED IND 300NH 51A 0.29MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc. ODG (Origin Data Global)
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number SL3732A-R30KHF SL3732A-R30KHF
Product Name 0.3uH, 10%, 0.29mOhm, 28Amp Max. SMD Power bead Fixed Inductors
Technology Power Bead
Core Material Ferrite Ferrite; Ferrite
Devices in Package 1
Application Server & Storage
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910605P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 2.4 ohms
Rated DC Current 300 milliamps
Lead Style Axial
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details