ITG Electronics, Inc. 0.15uH, 10%, 0.29mOhm, 67Amp Max. SMD Power bead SL3732A-R15KHF

Description
0.15uH, 10%, 0.29mOhm, 67Amp Max. SMD Power bead
Request a Quote Datasheet
Description
0.15uH, 10%, 0.29mOhm, 67Amp Max. SMD Power bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.15uH, 10%, 0.29mOhm, 67Amp Max. SMD Power bead - SL3732A-R15KHF - ITG Electronics, Inc.
Elmsford, NY, USA
0.15uH, 10%, 0.29mOhm, 67Amp Max. SMD Power bead
SL3732A-R15KHF
0.15uH, 10%, 0.29mOhm, 67Amp Max. SMD Power bead SL3732A-R15KHF
0.15uH, 10%, 0.29mOhm, 67Amp Max. SMD Power bead

0.15uH, 10%, 0.29mOhm, 67Amp Max. SMD Power bead

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1379896-SL3732A-R15KHF - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1379896-SL3732A-R15KHF
Inductors, Coils, Chokes - Fixed Inductors 1379896-SL3732A-R15KHF
Win Source Part Number: 1379896-SL3732A-R15K HF Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 130°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: ITG Electronics, Inc. Series: SL3732 Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±10% Size / Dimension: 0.370" L x 0.244" W (9.40mm x 6.20mm) Height - Seated (Max): 0.315" (8.00mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 150 nH Current Rating (Amps): 51 A Current - Saturation (Isat): 67A Shielding: Shielded DC Resistance (DCR): 0.29mOhm Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1379896-SL3732A-R15KHF
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 130°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: ITG Electronics, Inc.
Series: SL3732
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±10%
Size / Dimension: 0.370" L x 0.244" W (9.40mm x 6.20mm)
Height - Seated (Max): 0.315" (8.00mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 150 nH
Current Rating (Amps): 51 A
Current - Saturation (Isat): 67A
Shielding: Shielded
DC Resistance (DCR): 0.29mOhm
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet

Technical Specifications

  ITG Electronics, Inc. Win Source Electronics
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number SL3732A-R15KHF 1379896-SL3732A-R15KHF
Product Name 0.15uH, 10%, 0.29mOhm, 67Amp Max. SMD Power bead Inductors, Coils, Chokes - Fixed Inductors
Technology Power Bead Standard
Core Material Ferrite Ferrite
Devices in Package 1
Application Server & Storage RF Choke
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910784P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 78 ohms
Rated DC Current 55 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-3125-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details