SL3732A-R12KHF is a ferrite-based SMD power inductor for buck converters, VRMs, and high-density board designs, with an inductance of 120.0 nH ±10%, a DC resistance of 0.29 mΩ, and a saturation current of 80.0 A at 25°C. It has a maximum height of 8.00 mm and a footprint of 9.60 x 6.40 mm. The part operates up to 5.0 MHz with a temperature range of -55°C to +130°C and satisfies RoHS and HF compliance. The DC current causing a 20% inductance drop is specified as 80.0 A at 25°C and 70.0 A at 100°C, with an RMS current rating of 51.0 A for a 40°C temperature rise.
0.12uH, 10%, 0.29mOhm, 80Amp Max. SMD Power bead
Win Source Part Number: 1379895-SL3732A-R12K
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 130°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: ITG Electronics, Inc.
Series: SL3732
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±10%
Size / Dimension: 0.370" L x 0.244" W (9.40mm x 6.20mm)
Height - Seated (Max): 0.315" (8.00mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 120 nH
Current Rating (Amps): 51 A
Current - Saturation (Isat): 80A
Shielding: Shielded
DC Resistance (DCR): 0.29mOhm
Inductance Frequency - Test: 100 kHz
FIXED IND 120NH 51A 0.29MOHM SMD Product overview: SL3732A-R12KHF from ITG Electronics, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51A, 0.29MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 51A, 0.29MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SL3732A-R12KHF can be used for catalog matching and distributor lookup.
FIXED IND 120NH 51A 0.29MOHM SMD
| ITG Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SL3732A-R12KHF | 1379895-SL3732A-R12KHF | 71-SL3732A-R12KHF | SL3732A-R12KHF |
| Product Name | 0.12uH, 10%, 0.29mOhm, 80Amp Max. SMD Power bead | Inductors, Coils, Chokes - Fixed Inductors | SMD 51A 0.29MOHM Inductor and Choke | Fixed Inductors |
| Technology | Power Bead | Standard | ||
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | |
| Devices in Package | 1 | |||
| Application | Server & Storage | RF Choke | ||
| Standards and Certifications | RoHS | RoHS |