55nH, 10%, 0.2mOhm, 110.0Amp Max, SMD Power Bead
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SL29327A-55K |
| Product Name | 55nH, 10%, 0.2mOhm, 110.0Amp Max, SMD Power Bead |
| Technology | Power Bead |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | Server & Storage |
| Standards and Certifications | RoHS |