0.075uH, 20%, 0.33mOhm, 19Amp Max. SMD Power bead
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SL1221A-R07M |
| Product Name | 0.075uH, 20%, 0.33mOhm, 19Amp Max. SMD Power bead |
| Technology | Power Bead |
| Devices in Package | 1 |
| Application | Server & Storage |
| Standards and Certifications | RoHS |
| Inductance Range | 0.0750 microH |