8.2uH, 20%, 117.5mOhm, 1.04Amp Max. SMD Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SDRT53-8R2MHF |
| Product Name | 8.2uH, 20%, 117.5mOhm, 1.04Amp Max. SMD Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Inductance Range | 8.2 microH |
| Inductance Tolerance | 20 (+/- %) |