ITG Electronics, Inc. 2.2uH, 20%, 31.3mOhm, 2.04Amp Max. SMD Drum Inductor SDRT53-2R2MHF

Description
2.2uH, 20%, 31.3mOhm, 2.04Amp Max. SMD Drum Inductor
Description
2.2uH, 20%, 31.3mOhm, 2.04Amp Max. SMD Drum Inductor
Datasheet
Datasheet Summary
Powered by GS/AI

The SDRT53-2R2MHF is a surface mount drum inductor with an inductance value of 2.2 µH and a tolerance of 20%. It features a direct current resistance (DCR) of 31.3 mO and a maximum rated current of 2.04 A. The inductor is designed with a magnetically shielded construction to minimize noise radiation, making it suitable for sensitive applications. Its low profile design has a maximum height of 3 mm and a compact footprint of 5x5 mm, which helps save board space. The operating temperature range for this component is -55 to 130 °C, and it is compliant with RoHS standards. The product is available in tape and reel quantities of 2000 pieces per reel.

Datasheet Summary
Powered by GS/AI

The SDRT53-2R2MHF is a surface mount drum inductor with an inductance value of 2.2 µH and a tolerance of 20%. It features a direct current resistance (DCR) of 31.3 mO and a maximum rated current of 2.04 A. The inductor is designed with a magnetically shielded construction to minimize noise radiation, making it suitable for sensitive applications. Its low profile design has a maximum height of 3 mm and a compact footprint of 5x5 mm, which helps save board space. The operating temperature range for this component is -55 to 130 °C, and it is compliant with RoHS standards. The product is available in tape and reel quantities of 2000 pieces per reel.

Suppliers

Company
Product
Description
Supplier Links
2.2uH, 20%, 31.3mOhm, 2.04Amp Max. SMD Drum Inductor - SDRT53-2R2MHF - ITG Electronics, Inc.
Elmsford, NY, USA
2.2uH, 20%, 31.3mOhm, 2.04Amp Max. SMD Drum Inductor
SDRT53-2R2MHF
2.2uH, 20%, 31.3mOhm, 2.04Amp Max. SMD Drum Inductor SDRT53-2R2MHF
2.2uH, 20%, 31.3mOhm, 2.04Amp Max. SMD Drum Inductor

2.2uH, 20%, 31.3mOhm, 2.04Amp Max. SMD Drum Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number SDRT53-2R2MHF
Product Name 2.2uH, 20%, 31.3mOhm, 2.04Amp Max. SMD Drum Inductor
Technology Drum Inductor
Devices in Package 1
Application DC/DC Converter
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-43N 0302CS-43NXJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1909784P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 0.1200 microH
DCR 0.3200 ohms
View Details
SMD 1UH 3.1A 55 MOHM Inductor and Choke - 71-CIGT201208EH1R0MNE - ERSAELECTRONICS PTE. LTD.
Specs
Technology Thin Film
Standards and Certifications RoHS
Inductance Range 1 microH
View Details
4 suppliers