22uH, 30%, 235mOhm, 0.7Amp Max. SMD Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SDRT53-220NHF |
| Product Name | 22uH, 30%, 235mOhm, 0.7Amp Max. SMD Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Inductance Range | 22 microH |
| Inductance Tolerance | 30 (+/- %) |