12uH, 10%, 131.6mOhm, 0.84Amp Max. SMD Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SDRT53-120KHF |
| Product Name | 12uH, 10%, 131.6mOhm, 0.84Amp Max. SMD Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Inductance Range | 12 microH |
| Inductance Tolerance | 10 (+/- %) |