68uH, 30%, 290mOhm, 0.65Amp Max. SMD Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SDRS73-680NHF |
| Product Name | 68uH, 30%, 290mOhm, 0.65Amp Max. SMD Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Inductance Range | 68 microH |
| Inductance Tolerance | 30 (+/- %) |