12uH, 20%, 54mOhm, 1.55Amp Max. SMD Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SDRS73-120MHF |
| Product Name | 12uH, 20%, 54mOhm, 1.55Amp Max. SMD Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Inductance Range | 12 microH |
| Inductance Tolerance | 20 (+/- %) |