120uH, 25%, 178.5mOhm, 1.7Amp Max. SMD Shielded Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SDRR10350-121PHF |
| Product Name | 120uH, 25%, 178.5mOhm, 1.7Amp Max. SMD Shielded Drum Inductor |
| Technology | Drum Inductor |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Standards and Certifications | RoHS |