820uH, 20%, 4,010mOhm, 0.3Amp Max. SMD Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SDRH73B-821MHF |
| Product Name | 820uH, 20%, 4,010mOhm, 0.3Amp Max. SMD Drum Inductor |
| Technology | Drum Inductor |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | Automotive |
| Standards and Certifications | RoHS |