ITG Electronics, Inc. 15uH, 20%, 80mOhm, 2.12Amp Max. SMD Drum Inductor SDRH73B-150MHF

Description
15uH, 20%, 80mOhm, 2.12Amp Max. SMD Drum Inductor
Datasheet
Description
15uH, 20%, 80mOhm, 2.12Amp Max. SMD Drum Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15uH, 20%, 80mOhm, 2.12Amp Max. SMD Drum Inductor - SDRH73B-150MHF - ITG Electronics, Inc.
Elmsford, NY, USA
15uH, 20%, 80mOhm, 2.12Amp Max. SMD Drum Inductor
SDRH73B-150MHF
15uH, 20%, 80mOhm, 2.12Amp Max. SMD Drum Inductor SDRH73B-150MHF
15uH, 20%, 80mOhm, 2.12Amp Max. SMD Drum Inductor

15uH, 20%, 80mOhm, 2.12Amp Max. SMD Drum Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number SDRH73B-150MHF
Product Name 15uH, 20%, 80mOhm, 2.12Amp Max. SMD Drum Inductor
Technology Drum Inductor
Core Material Ferrite
Devices in Package 1
Application Automotive
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N9 0402DC-2N9XJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567657 - RS Components, Ltd.
Specs
Inductance Range 0.0091 microH
DCR 0.2600 ohms
Rated DC Current 500 milliamps
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1052012-CIGW201610GHR33MLE - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
3 suppliers