100uH, 20%, 152.5mOhm, 3.64Amp Max. SMD Shielded Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SDRH127B-101MHF |
| Product Name | 100uH, 20%, 152.5mOhm, 3.64Amp Max. SMD Shielded Drum Inductor |
| Technology | Drum Inductor |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | Automotive |
| Standards and Certifications | RoHS |