8.2uH, 20%, 20mOhm, 5.6Amp Max. SMD Shielded Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SDRH127-8R2MHF |
| Product Name | 8.2uH, 20%, 20mOhm, 5.6Amp Max. SMD Shielded Drum Inductor |
| Technology | Drum Inductor |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | Industrial |
| Inductance Range | 8.2 microH |