ITG Electronics, Inc. 560uH, 20%, 1,070mOhm, 0.73Amp Max. SMD Shielded Drum Inductor SDRH127-561MHF

Description
560uH, 20%, 1,070mOhm, 0.73Amp Max. SMD Shielded Drum Inductor
Datasheet
Description
560uH, 20%, 1,070mOhm, 0.73Amp Max. SMD Shielded Drum Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
560uH, 20%, 1,070mOhm, 0.73Amp Max. SMD Shielded Drum Inductor - SDRH127-561MHF - ITG Electronics, Inc.
Elmsford, NY, USA
560uH, 20%, 1,070mOhm, 0.73Amp Max. SMD Shielded Drum Inductor
SDRH127-561MHF
560uH, 20%, 1,070mOhm, 0.73Amp Max. SMD Shielded Drum Inductor SDRH127-561MHF
560uH, 20%, 1,070mOhm, 0.73Amp Max. SMD Shielded Drum Inductor

560uH, 20%, 1,070mOhm, 0.73Amp Max. SMD Shielded Drum Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number SDRH127-561MHF
Product Name 560uH, 20%, 1,070mOhm, 0.73Amp Max. SMD Shielded Drum Inductor
Technology Drum Inductor
Core Material Ferrite
Devices in Package 1
Application Industrial
Inductance Range 560 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-68N 0402CS-68NXJRW , 0402CS-68NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
Surface Mount Inductors - 2567709P - RS Components, Ltd.
Specs
Inductance Range 0.0820 microH
DCR 1.6 ohms
Rated DC Current 200 milliamps
View Details
Fixed Inductors - 1276-6937-1-ND - DigiKey
Samsung Electro-Mechanics
Specs
Core Material Drum Core, Wirewound
Inductance Tolerance 20 (+/- %)
DCR 0.0200 ohms
View Details
4 suppliers