3.3uH, 30%, 13.5mOhm, 7.5Amp Max. SMD Shielded Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SDRH127-3R3NHF |
| Product Name | 3.3uH, 30%, 13.5mOhm, 7.5Amp Max. SMD Shielded Drum Inductor |
| Technology | Drum Inductor |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | Industrial |
| Inductance Range | 3.3 microH |