39uH, 20%, 72.9mOhm, 2.75Amp Max. SMD Shielded Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SDRH127-390MHF |
| Product Name | 39uH, 20%, 72.9mOhm, 2.75Amp Max. SMD Shielded Drum Inductor |
| Technology | Drum Inductor |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | Industrial |
| Inductance Range | 39 microH |