270uH, 20%, 560mOhm, 1.06Amp Max. SMD Shielded Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SDRH127-271MHF |
| Product Name | 270uH, 20%, 560mOhm, 1.06Amp Max. SMD Shielded Drum Inductor |
| Technology | Drum Inductor |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | Industrial |
| Inductance Range | 270 microH |